The AP1084K33L-B is a high-performance low-dropout voltage regulator (LDO) from Diodes Incorporated, designed to deliver a stable and reliable power supply. This component is particularly suitable for applications that require a fixed 3.3V output voltage with a maximum output current of up to 5A. Its robust design ensures efficient operation even under varying input voltage conditions and load fluctuations.
Key Features
- Output Voltage: Fixed at 3.3V, making it ideal for powering 3.3V logic circuits and devices.
- High Output Current: Capable of delivering up to 5A of continuous output current, suitable for high-power applications.
- Low Dropout Voltage: The low dropout feature allows for efficient regulation even when the input voltage is close to the output voltage, minimizing power loss and improving system efficiency.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the load from damage due to excessive heat or current.
- Adjustable Output: Although the device typically provides a fixed 3.3V output, an adjustable version is available for applications requiring a different output voltage.
- Package Options: Available in TO-263 (D2PAK) package, which is suitable for surface mount technology and ensures good heat dissipation.
Applications
The AP1084K33L-B is versatile and can be used in a variety of applications, including:
- Computer Motherboards and Graphic Cards
- Industrial Power Supplies
- Networking and Telecommunication Equipment
- Consumer Electronics
- Battery-Powered Devices
Product Summary
The AP1084K33L-B by Diodes Incorporated is a reliable LDO voltage regulator that provides a stable 3.3V output with high current capability. Its low dropout voltage and protection features make it an excellent choice for a wide range of applications requiring efficient power management. The device's packaging and performance characteristics ensure that it can meet the needs of demanding electronic systems, maintaining stability and protecting against adverse conditions.