EN
  • EN
  • DE

NX3008PBKT,115

Part No NX3008PBKT,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.72nC @ 4.5V
Max Input Capacitance 46pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 250mW (Ta), 770mW (Tc)
Maximum Rds On at Id,Vgs 4.1 Ohm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 1084191-NX3008PBKT,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3008PBKT,115 CAD Model

Description

The NX3008PBKT,115 is a high-performance, dual N-channel, enhancement mode Field-Effect Transistor (FET) from NXP Semiconductors, a globally recognized leader in the electronic components industry. This MOSFET is designed to deliver efficient power management and signal switching in a wide range of applications. It is housed in a small, leadless 6-pin SOT-23 package, known for its compact footprint and excellent thermal performance, making it suitable for space-constrained designs.

Key Features

  • Low On-Resistance: The device offers an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, a critical factor for power-sensitive circuits.
  • High-Speed Switching: With its fast switching capabilities, the NX3008PBKT,115 is ideal for high-frequency applications, reducing switching losses and improving performance.
  • Dual Independent FETs: The integration of two FETs in a single package allows for design flexibility and can save board space, simplifying the circuit layout.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the transistor can be easily driven by low-voltage logic circuits, making it compatible with a broad range of control ICs.

Applications

The versatility of the NX3008PBKT,115 allows it to be used in various applications, including:

  • Power management modules
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits
  • Portable and wearable devices

Reliability and Quality

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The NX3008PBKT,115 is no exception, as it is manufactured with state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of the industry. The device is also RoHS compliant, reflecting NXP's dedication to environmental sustainability.

Technical Specifications

Parameter Value
Package SOT-23
Number of Channels 2 (Dual N-Channel)
RDS(on) Low
Gate Threshold Voltage Low
Compliance RoHS

For engineers and designers looking for a reliable and efficient solution for their power management and signal switching needs, the NX3008PBKT,115 from NXP Semiconductors is an excellent choice that combines performance, quality, and versatility.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,004 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess