EN
  • EN
  • DE

AP1086DG-13-89

Part No AP1086DG-13-89
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180829-AP1086DG-13-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1086DG-13-89 CAD Model

Description

Product Overview: AP1086DG-13-89 from Diodes Incorporated

The AP1086DG-13-89 is a robust voltage regulator integrated circuit brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is designed to provide a stable output voltage with a low dropout voltage, making it a perfect choice for a wide range of applications that require efficient power management.

Key Features

  • Output Voltage: The AP1086DG-13-89 offers a fixed output voltage, ensuring consistent performance for devices that require stable power supply.
  • Dropout Voltage: With its low dropout voltage, this regulator operates efficiently, even when the input voltage is close to the output voltage, which helps in reducing power loss and improving overall system efficiency.
  • Current Capacity: This device is capable of delivering up to 1.5A of output current, making it suitable for powering a variety of electronic circuits and components.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, thereby enhancing its reliability and longevity.
  • Package Type: The AP1086DG-13-89 comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance.

Applications

The AP1086DG-13-89 is a versatile component that can be used in multiple applications across different industries. Its stable output and high current capacity make it an ideal choice for:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet strict industry standards. The AP1086DG-13-89 has undergone rigorous testing to ensure it performs reliably under various conditions. With its combination of features and Diodes Incorporated's reputation for quality, this voltage regulator is an excellent choice for your power management needs.

Ordering Information

The AP1086DG-13-89 is available for order now. For detailed specifications, application notes, and ordering options, please visit the Diodes Incorporated website or contact their sales team directly.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5641 $62.8205
12+ $10.3095 $123.7140
18+ $9.9873 $179.7714
24+ $9.6650 $231.9600
31+ $9.3428 $289.6268
42+ $8.3761 $351.7962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess