EN
  • EN
  • DE

Z02W22V-Z-RTK/P

Part No Z02W22V-Z-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411875-Z02W22V-Z-RTK/P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z02W22V-Z-RTK/P CAD Model

Description

The Z02W22V-Z-RTK/P is a transient voltage suppressor (TVS) diode manufactured by KEC. As a TVS diode, its primary function is to protect sensitive electronic components from voltage surges caused by events such as electrostatic discharge (ESD), lightning strikes, or inductive load switching. The 'Z' likely indicates a specific characteristic or revision within the Z02W series, while 'RTK' denotes packaging suitable for automated assembly (Reel-to-Reel packaging) and '/P' might represent a specific production process or parameter variant.

Applications

  • Industrial Equipment: Protecting control systems, PLCs, and other industrial electronics.
  • Telecommunications: Surge protection for telephone lines, network interfaces, and communication equipment.
  • Automotive Electronics: Protecting ECUs, sensors, and other automotive systems from voltage transients.
  • Renewable Energy Systems: Surge protection for solar inverters, wind turbine controllers, and other renewable energy equipment.
  • Power Tools: Protecting the electronic components within power tools from voltage spikes.

Features

  • Unidirectional TVS Diode: Provides surge protection in one direction.
  • Low Clamping Voltage: Limits the voltage seen by protected components during a surge.
  • Fast Response Time: Quickly clamps voltage surges to provide timely protection.
  • Small Surface Mount Package: Enables compact circuit designs.
  • RTK Packaging: Suitable for automated pick-and-place assembly.

Benefits

  • Enhanced Reliability: Protects sensitive components from damage caused by voltage surges and ESD.
  • Reduced Downtime: Minimizes the risk of system failures due to transient events.
  • Improved Product Lifespan: Extends the lifespan of electronic products by protecting against electrical stress.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.

Technical Specifications

The specific technical specifications for the Z02W22V-Z-RTK/P can only be determined by consulting the official datasheet from KEC. Typical specifications for similar TVS diodes in this series include:

  • Reverse Stand-off Voltage (VRWM): 22V (Nominal)
  • Breakdown Voltage (VBR): Voltage at which the diode starts to conduct.
  • Clamping Voltage (VC): Maximum voltage across the diode during a surge.
  • Peak Pulse Current (IPP): Maximum surge current the diode can withstand.
  • Operating Temperature Range: Typically -40°C to +125°C.
  • Package Type: SOD-323 or similar

Important: Always refer to the official KEC datasheet for the Z02W22V-Z-RTK/P for the most accurate and up-to-date specifications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess