Product Overview: AP1115BY35L-U
The AP1115BY35L-U is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated. This component is engineered to provide a stable and reliable power supply in a wide range of electronic applications, making it an essential building block in modern electronics design.
Key Features
- Output Voltage: The AP1115BY35L-U provides a fixed output voltage of 3.5V, suitable for powering sensitive electronic circuits that require a stable supply.
- High Accuracy: This regulator offers an impressive output voltage accuracy of ±2%, ensuring consistent performance and helping to enhance the reliability of the end application.
- Low Dropout Voltage: With a low dropout voltage of typically 1.1V at full load, the AP1115BY35L-U is ideal for applications with a minimal difference between the input and output voltage.
- Current Capacity: It is capable of delivering up to 150mA of continuous output current, making it suitable for a wide range of low-power applications.
- Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, enhancing the product's longevity and safety.
- Package: The AP1115BY35L-U is available in a small SOT-89 package, which is perfect for applications where space is at a premium.
Applications
The AP1115BY35L-U's versatility makes it an ideal choice for various applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Reference voltage sources
- Power supplies for microcontrollers and analog circuits
- Consumer electronics
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1115BY35L-U is no exception. This voltage regulator is produced with the highest standards in the industry, ensuring both performance and durability for the end-user. Whether you're designing a new product or sourcing components for manufacturing, the AP1115BY35L-U is a reliable and cost-effective solution for your power regulation needs.