EN
  • EN
  • DE

LM5113TMX/NOPB

Part No LM5113TMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 12USMD / Half-Bridge Gate Driver IC Non-Inverting 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 1.76V, 1.89V
Current - Peak Output (Source, Sink) 1.2A, 5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 107 V
Rise / Fall Time (Typ) 7ns, 1.5ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-WFBGA
Supplier Device Package 12-DSBGA
Base Product Number LM5113
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877524-LM5113TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5113TMX/NOPB CAD Model

Description

Product Overview: LM5113TMX/NOPB by Texas Instruments

The LM5113TMX/NOPB is a highly efficient, feature-packed gate driver specifically designed to drive enhancement mode Gallium Nitride (GaN) power transistors. Manufactured by Texas Instruments, a leader in semiconductor technology, this gate driver is ideal for a variety of applications that demand high-speed switching and high power efficiency, such as power supplies, motor controllers, and renewable energy inverters.

Key Features

  • Optimized for GaN Transistors: The LM5113TMX/NOPB is tailored for driving GaN FETs, providing the necessary drive voltage required for these high-performance transistors.
  • Dual Outputs: It features dual outputs which can independently drive the GaN FET's high-side or low-side.
  • High-Speed Operation: With its capability to support high-frequency operation, the LM5113TMX/NOPB enables power supply designs with excellent power density.
  • Low Propagation Delay: The device boasts a low propagation delay, which is crucial for maintaining efficiency and reducing switching losses in power conversion systems.
  • Negative Voltage Handling: It can tolerate negative voltages on the switching node, a common occurrence in high-speed circuits, providing reliable operation under strenuous conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, protecting the GaN FETs from damage due to insufficient gate voltage.

Applications

The LM5113TMX/NOPB is versatile and can be used across various high-efficiency and high-density power conversion applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Motor drives and inverters
  • Class-D audio amplifiers
  • Solar inverters and renewable energy systems

Quality and Reliability

As with all Texas Instruments products, the LM5113TMX/NOPB is designed to meet high standards of quality and reliability. The "NOPB" designation indicates that the product is lead-free (No Lead), making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Whether you're designing for industrial, automotive, or consumer markets, the LM5113TMX/NOPB gate driver from Texas Instruments offers the performance and features necessary to drive the latest GaN technology effectively and efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,106 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess