The AP1117D18GZ-13-89 is a high-performance, low-dropout linear voltage regulator manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is designed to deliver a stable and reliable 1.8V output voltage with an input voltage range from 2.85V to 18V, making it an ideal choice for a wide range of electronic applications.
Key Features
- Output Voltage: Precisely regulated 1.8V output, suitable for various low-voltage applications.
- Current Capacity: Capable of delivering up to 1A of continuous output current.
- Low Dropout: Offers a low dropout performance, which ensures efficiency even with a small difference between the input and output voltages.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating and potential damage.
- Current Limit: Built-in current limiting feature provides additional protection against excessive input current.
- Package: Available in a TO-252 (DPAK) package, which provides a compact footprint and excellent power dissipation capabilities.
Applications
The AP1117D18GZ-13-89 is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Computer Systems
- Telecommunications
- Networking Equipment
- Industrial Controls
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP1117D18GZ-13-89 is no exception, with rigorous testing and quality control measures in place to ensure it meets the needs of even the most demanding applications.
Environmental Compliance
This product is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a commitment to environmental responsibility and sustainability.