EN
  • EN
  • DE

AP1117D33G-13-79

Part No AP1117D33G-13-79
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1103+
Reference case TO-252
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 709473-AP1117D33G-13-79
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1117D33G-13-79 CAD Model

Description

The AP1117D33G-13-79 is a robust voltage regulator component manufactured by Diodes Incorporated, a prominent player in the semiconductor market. This device is engineered to provide a stable output voltage of 3.3V, which makes it an ideal choice for a wide range of electronic applications that require a reliable power source.

Key Features

  • Output Voltage: The AP1117D33G-13-79 offers a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Output Current: This voltage regulator can deliver an output current of up to 1A, suitable for powering a variety of components without the need for additional power sources.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures the regulator maintains output voltage stability even when the input voltage is very close to the output voltage, enhancing efficiency in power-sensitive designs.
  • Thermal Protection: It incorporates built-in thermal protection that prevents the device from overheating, thus ensuring long-term reliability and safety.
  • Short Circuit Protection: The AP1117D33G-13-79 is equipped with short circuit protection to safeguard against potential damage caused by output short circuits.
  • Package Type: This component comes in a TO-252 (DPAK) package, which is widely used for its compact size and ease of integration into various circuit boards.

Applications

The AP1117D33G-13-79 is versatile and can be used in numerous applications, including but not limited to:

  • Consumer Electronics
  • Computer Systems
  • Telecommunication Devices
  • Industrial Equipment
  • Portable Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1117D33G-13-79 is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring that it meets the stringent requirements of today's electronic devices.

With its combination of features, the AP1117D33G-13-79 is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Whether you're developing a new product or upgrading an existing one, this component offers a balance of performance, protection, and ease of use.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,311 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess