EN
  • EN
  • DE

AP1117E18G-13-10

Part No AP1117E18G-13-10
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-223
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744367-AP1117E18G-13-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117E18G-13-10 CAD Model

Description

The AP1117E18G-13-10 is a robust low dropout regulator (LDO) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This regulator is specifically engineered to deliver a stable and reliable 1.8V output voltage, which is ideal for a wide range of electronic applications. It is a member of the AP1117 series known for their high efficiency and low voltage operation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is suitable for low-voltage electronics, ensuring consistent performance and power supply.
  • Output Current: Capable of delivering up to 1A of output current, the AP1117E18G-13-10 can power a variety of components without the need for an additional heat sink under normal operating conditions.
  • Low Dropout: With a low dropout voltage, this LDO maintains regulation with minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby ensuring long-term reliability and safety in operation.
  • Current Limiting: The AP1117E18G-13-10 includes current limiting capabilities to protect the circuit from excessive current draw, which could otherwise lead to damage.
  • Package: It comes in a TO-263 (D2PAK) package, which is known for its durability and ease of mounting on printed circuit boards (PCBs).

Applications

The AP1117E18G-13-10 is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics such as set-top boxes, game consoles, and audio/visual equipment
  • Computer peripherals including hard disk drives, solid-state drives, and optical drives
  • Telecommunication devices like routers, switches, and wireless modules
  • Power supplies for microcontrollers, DSPs, and other sensitive digital ICs

With its combination of features, the AP1117E18G-13-10 from Diodes Incorporated stands out as a reliable power management solution for designers looking to ensure stable operation in their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 757 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess