The AP1117E18G-13-89 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor industry. This robust voltage regulator offers a fixed output voltage of 1.8V, which is ideal for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: Fixed at 1.8V, providing a precise voltage source for sensitive electronics.
- Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and longevity.
- Current Limiting: Built-in current limit functionality prevents damage from overcurrent conditions, ensuring safe operation under all circumstances.
- Package: Housed in a green, RoHS-compliant SOT-223 package, the AP1117E18G-13-89 is designed for easy integration into various circuit designs.
Applications
The AP1117E18G-13-89 is versatile and can be used in a multitude of electronic devices, including but not limited to:
- Consumer Electronics: Televisions, DVD players, and audio equipment
- Computing Devices: Laptops, desktops, and peripherals
- Communication Equipment: Mobile phones, PDAs, and network devices
- Industrial Systems: Automation control systems, instrumentation, and power management solutions
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP1117E18G-13-89 is no exception, undergoing rigorous testing to ensure it performs to specifications under various conditions. With its excellent thermal and electrical characteristics, this linear regulator is an excellent choice for designers looking for a dependable power management solution.
Please note that the AP1117E18G-13-89 is just one part of a comprehensive portfolio of voltage regulators offered by Diodes Incorporated. For more information or to explore other products, visit the Diodes Incorporated website.