EN
  • EN
  • DE

AP1117E33

Part No AP1117E33
Manufacturer Diodes Incorporated
Description 1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 736938-AP1117E33
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1117E33 CAD Model

Description

The AP1117E33 from Diodes Incorporated is a robust linear voltage regulator designed to offer a stable 3.3V output voltage. This component is an essential building block in power management and can be found in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features:

  • Output Voltage: Fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
  • Output Current: Capable of delivering up to 1A of output current, making it suitable for a wide range of applications that require a moderate amount of power.
  • Low Dropout Voltage: Features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable devices.
  • Thermal and Overcurrent Protection: The AP1117E33 is equipped with built-in thermal shutdown and current limit features to protect the device and the load from adverse conditions.
  • Package Options: Available in multiple package types, including TO-220, TO-252, and SOT-223, providing flexibility for various PCB layouts and thermal performance requirements.

Applications:

The AP1117E33 is versatile and can be used in a myriad of applications. Some of the typical applications include:

  • Power supplies for 3.3V logic circuits
  • Microcontroller power supplies
  • Peripheral power supplies for computers and networking equipment
  • Portable and battery-powered devices
  • Post-regulation for switching power supplies

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the AP1117E33 is no exception. It is manufactured to high standards, ensuring reliable performance in a wide range of environmental conditions. The device's longevity and stability make it a trusted choice for engineers and designers looking for a dependable voltage regulation solution.

Part Number: AP1117E33

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess