Product Overview: AP1117IE25-13 from Diodes Incorporated
The AP1117IE25-13 is a robust low dropout regulator designed to provide a regulated output of 2.5V with a current capacity of up to 1A. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this component ensures high-quality performance for a variety of electronic applications.
Key Features
- Output Voltage: Fixed at 2.5V, providing a stable voltage for sensitive electronics.
- Current Capability: Capable of delivering up to 1A of output current, suitable for high-current applications.
- Low Dropout Voltage: Exhibits a low dropout performance, which enhances efficiency by allowing operation closer to the input voltage.
- Thermal and Overcurrent Protection: Includes built-in features that prevent the device from overheating and safeguard against excessive current draw.
- Package: Available in a TO-220 package, which is known for its ease of mounting and excellent thermal performance.
Applications
The AP1117IE25-13 is versatile and can be used in a wide range of applications, including:
- Power supplies for computer peripherals and network systems.
- Voltage regulation for consumer electronics such as cameras and audio devices.
- Post-regulation for switching supplies.
- Linear power regulation in industrial equipment.
Quality and Reliability
Diodes Incorporated is known for their commitment to quality, and the AP1117IE25-13 is no exception. It is designed to meet the rigorous standards required for industrial and commercial use. The device's reliability is further enhanced by its inherent protection features, ensuring long-term stability and performance in the most demanding situations.
Conclusion
In summary, the AP1117IE25-13 from Diodes Incorporated is a reliable and efficient solution for applications requiring a fixed 2.5V output with up to 1A of current. Its low dropout voltage, thermal and overcurrent protection, and robust package make it a preferred choice for designers looking for a high-quality voltage regulator.