EN
  • EN
  • DE

R1180D301B-TR-F

Part No R1180D301B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287446-R1180D301B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180D301B-TR-F CAD Model

Description

The Ricoh R1180D301B-TR-F is a voltage regulator IC designed to provide a stable and efficient power supply for various electronic devices. This regulator is part of Ricoh's R1180 series, known for its low dropout voltage and high accuracy, making it suitable for applications where power efficiency and stable voltage are crucial. The "-TR-F" suffix indicates specific packaging and taping options for automated assembly processes.

Applications

  • Smartphones and mobile devices: Used for power management and voltage regulation of internal components.
  • Tablets and portable electronics: Ensures stable power supply for processors and displays.
  • Wireless communication devices: Powering RF modules and other sensitive components.
  • Wearable devices: Suitable for small, battery-powered devices requiring efficient power management.
  • Power management systems: As a component in larger power supply circuits.

Features

  • Low Dropout Voltage: Minimizes power loss, allowing for operation with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating, ensuring reliable operation.
  • Small Package: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Improved Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable devices.
  • Stable System Performance: High output voltage accuracy ensures consistent and reliable performance of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage and ensure long-term reliability.
  • Compact Design: Small package size allows for integration into compact and lightweight devices.
  • Simplified Power Management: Easy to integrate and use in a variety of power supply circuits.

The R1180D301B-TR-F typically operates with an input voltage range suitable for battery-powered applications. It features a fixed output voltage, designed to provide a precise 3.0V output. The quiescent current is very low, helping to minimize power consumption when the device is in standby mode. The regulator is available in a small package size, such as DFN(UTDFN) or SOT-23, facilitating its use in space-constrained applications. Its protection features, including overcurrent protection and thermal shutdown, contribute to the robustness and reliability of the overall system. The -TR-F suffix indicates it is tape and reel for automated pick and place assembly.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3232 $60.5248
33+ $3.5470 $117.0510
51+ $3.4361 $175.2411
70+ $3.3252 $232.7640
90+ $3.2155 $289.3950
121+ $2.8829 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess