EN
  • EN
  • DE
  • IT

AP1122EG-13

Part No AP1122EG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 1A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 1.3V @ 1A, 1.3V @ 1A
Output Current 1A
Operating Supply Current 5mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 009890-AP1122EG-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1122EG-13 CAD Model

Description

Introducing the AP1122EG-13 Voltage Regulator by Diodes Incorporated

The AP1122EG-13 is a robust and efficient linear voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This regulator is ideal for a wide range of applications, offering a stable and reliable source of power with its fixed output voltage feature. Crafted with precision, the AP1122EG-13 ensures the longevity and high performance of electronic devices.

Key Features

  • Output Voltage: The AP1122EG-13 provides a fixed output voltage, making it suitable for applications that require a stable voltage supply.
  • Current Capacity: It is capable of delivering up to 1A of continuous output current, which is sufficient for a multitude of low-power devices and applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it from potential damage due to excessive heat.
  • Short Circuit Protection: Enhanced safety is provided through the short circuit protection feature, minimizing the risk of damage to the regulator and the connected load in the event of a fault.
  • Low Dropout: With its low dropout performance, the AP1122EG-13 ensures efficient operation even when the input voltage is close to the output voltage, thereby conserving energy and prolonging battery life in portable applications.
  • Package Type: This voltage regulator comes in a TO-252 (DPAK) package, known for its compact size and excellent power dissipation characteristics.

Applications

The AP1122EG-13 is versatile and can be used in various electronic circuits, including:

  • Consumer Electronics: DVD players, televisions, and audio equipment
  • Computer Systems: PCs, laptops, and peripherals
  • Telecommunications: Wireless communication devices and networking equipment
  • Portable Devices: Battery-powered devices, handheld instruments

With its combination of features, the AP1122EG-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its ability to maintain stable operation across a range of conditions makes it a valuable component in any power management system.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Diodes Incorporated, ensuring the AP1122EG-13 is utilized to its full potential within their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1265 $61.9575
125+ $0.9244 $115.5500
195+ $0.8955 $174.6225
270+ $0.8666 $233.9820
345+ $0.8378 $289.0410
465+ $0.7511 $349.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess