Introducing the AP130-33WA Low Dropout Regulator from Diodes Incorporated
The AP130-33WA is a high-performance, low dropout regulator (LDO) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components. This LDO is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of applications where voltage regulation is critical.
Key Features
- Output Voltage: The AP130-33WA offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
- Current Capacity: It can deliver up to 300mA of output current, catering to moderate power requirements with ease.
- Low Dropout Voltage: With a low dropout voltage, this LDO can operate effectively even when the input-to-output voltage differential is minimal, making it highly efficient for battery-powered devices.
- Thermal Protection: It includes built-in thermal protection that safeguards the device from overheating, thereby ensuring long-term reliability.
- Overcurrent Protection: The AP130-33WA is also equipped with overcurrent protection, which prevents damage to the regulator and the downstream circuitry in the event of a fault condition.
- Package Options: Available in a range of package options, it allows designers to choose the best fit for their PCB layout and space constraints.
Applications
The versatility of the AP130-33WA makes it suitable for a diverse set of applications, including:
- Battery-powered Equipment
- Portable Consumer Electronics
- Microprocessor/Microcontroller Power Supplies
- Peripheral Devices
- Reference Voltage Sources
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP130-33WA is no exception and is produced with rigorous testing and quality control measures to ensure it performs to specifications in a variety of conditions.
In conclusion, the AP130-33WA from Diodes Incorporated is a robust and efficient solution for your voltage regulation needs, providing stable performance in a compact form factor. Whether you're designing for consumer electronics, industrial applications, or portable devices, this LDO is designed to meet your requirements with precision and reliability.