Introducing the AP131-25WL-13 Voltage Regulator
The AP131-25WL-13 is a cutting-edge voltage regulator from the renowned manufacturer Diodes Incorporated. Designed for high-performance applications, this regulator is an ideal choice for modern electronic devices that require a stable and reliable power supply.
Key Features
- Output Voltage: The AP131-25WL-13 boasts a fixed output voltage of 2.5V, providing a precise voltage supply for sensitive electronic components.
- Current Capacity: With an output current capacity of up to 150mA, this regulator can easily handle moderate loads, making it suitable for a wide range of applications.
- Low Dropout: The low dropout (LDO) feature ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
- High Accuracy: The output voltage accuracy of ±2% ensures reliable performance and stability for connected devices, critical for maintaining system integrity.
- Thermal Protection: The built-in thermal protection safeguards the regulator and connected components from damage due to overheating, enhancing the product's longevity and reliability.
- Package: The AP131-25WL-13 comes in a SOT-23 package, which is known for its small footprint and is suitable for space-constrained applications.
Applications
The versatile AP131-25WL-13 voltage regulator is an excellent choice for a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontrollers and digital logic supplies
- Consumer electronics
- Telecommunication devices
- Peripheral power supplies
With its robust design and reliable performance, the AP131-25WL-13 from Diodes Incorporated stands out as a top-tier power management solution for designers and engineers looking to enhance the performance and efficiency of their electronic products.
Ordering Information
The AP131-25WL-13 is available for order under the part number AP131-25WL-13. Ensure to verify compatibility and specifications with your application's requirements before placing an order.
For detailed technical specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team for personalized assistance.