EN
  • EN
  • DE

AP1501-33K5L-U

Part No AP1501-33K5L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4-40V 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263-5
Efficiency 73 %
Lead Free Yes
Max Input Voltage 40 V
Maximum Operating Temperature 85 °C
Max Output Current 3 A
Min Input Voltage 4.5 V
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Outputs 1
Operating Supply Voltage 40 V
Output Current 3 A
Output Type Fixed
Output Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 150 kHz
Synchronous Rectifier No
Weight 1.59999 g
Win Source Part Number 1029166-AP1501-33K5L-U
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1501-33K5L-U CAD Model

Description

The AP1501-33K5L-U is a high-performance adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is part of their extensive range of power management devices, which are engineered to meet the requirements of various electronic applications.

Key Features

  • Output Voltage: This regulator offers a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based systems.
  • High Efficiency: With its step-down (buck) converter design, the AP1501-33K5L-U is capable of converting higher input voltages to the required lower output voltage with minimal power loss, ensuring high efficiency in operation.
  • Output Current: It can deliver up to 5A of continuous output current, making it suitable for applications with moderate to high power demands.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the overall system from potential damage due to excessive heat.
  • Adjustable Version: Alongside the fixed voltage version, an adjustable variant is available, allowing users to set the output voltage as per their specific needs using external resistors.

Applications

The AP1501-33K5L-U is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power supplies for computer peripherals and office equipment
  • DC-DC converters for telecommunication hardware
  • Consumer electronics such as TVs and gaming consoles
  • Industrial systems that require stable and efficient power regulation

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The AP1501-33K5L-U is built to meet high standards, ensuring stable performance and longevity in a wide range of environmental conditions. Its robust design makes it an excellent choice for designers looking for a dependable voltage regulator for their power management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4909 $51.5445
250+ $0.4028 $100.7000
385+ $0.3903 $150.2655
530+ $0.3777 $200.1810
685+ $0.3651 $250.0935
920+ $0.3273 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess