EN
  • EN
  • DE

AP1501-T5L-U

Part No AP1501-T5L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 1.23V to 37V 3A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181082-AP1501-T5L-U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP1501
Introduction Date May 15, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP1501-T5L-U CAD Model

Description

Introducing the AP1501-T5L-U from Diodes Incorporated

The AP1501-T5L-U is a versatile and robust voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is part of their extensive range of power management devices, tailored to meet the needs of various electronic applications.

Key Features of AP1501-T5L-U

  • Adjustable Output Voltage: The device offers an adjustable output voltage that ranges from 1.23V to 37V, providing flexibility for different circuit requirements.
  • High Efficiency: With its step-down (buck) converter topology, the AP1501-T5L-U ensures efficient power conversion, which is critical for reducing heat dissipation and improving overall system performance.
  • Output Current: Capable of delivering up to 5A of output current, it is suitable for a wide array of high-power applications.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device against overheating, enhancing the reliability and longevity of both the regulator and the end product.
  • Current Limit Protection: This voltage regulator also includes current limit protection to prevent damage from overcurrent conditions.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 40V, making it suitable for a variety of input sources.
  • Packaging: The AP1501-T5L-U comes in a TO-220-5L package, known for its excellent power dissipation capabilities.

Applications

The AP1501-T5L-U is ideal for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Industrial Systems

With its high efficiency, reliable protection features, and flexible voltage adjustment, the AP1501-T5L-U stands out as a top choice for designers and engineers looking for a dependable power solution. Whether you are developing power supplies, battery chargers, or any other application requiring a stable voltage, this voltage regulator from Diodes Incorporated is engineered to deliver top performance and durability.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. The AP1501-T5L-U is a testament to their commitment to providing high-quality, innovative power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess