The AP1501A-33K5LA is an adjustable and fixed voltage step-down (buck) converter from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is designed to provide a simple, efficient, and compact solution for a wide range of applications requiring voltage reduction.
Key Features
- Output Voltage: The AP1501A-33K5LA provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
- High Efficiency: With its buck converter design, this device is capable of delivering high efficiency, which is essential for minimizing heat generation and power loss in electronic systems.
- Adjustable Output: While it is primarily a fixed voltage regulator, the AP1501A-33K5LA also offers an adjustable output option for greater flexibility in custom applications.
- Output Current: This regulator can deliver up to 5A of continuous output current, making it suitable for powering a variety of devices that require substantial power.
- Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
- Wide Input Voltage Range: It can operate with input voltages ranging from 4.5V to 40V, accommodating a broad spectrum of power sources.
Applications
The AP1501A-33K5LA is ideal for use in multiple applications where a stable and efficient power supply is needed. It is commonly found in:
- Consumer Electronics
- Telecommunication Devices
- Computer Peripherals
- Industrial Equipment
- Power Management Systems
Package and Quality
The AP1501A-33K5LA is available in a TO-263-5L package, which is designed for easy mounting on printed circuit boards and is suitable for high-power applications. Diodes Incorporated is committed to providing high-quality products that meet rigorous industry standards, ensuring reliability and performance for its users.