EN
  • EN
  • DE

AP1506-33K5L-U

Part No AP1506-33K5L-U
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 150KHz, 3A PWM BUCK DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1145379-AP1506-33K5L-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1506-33K5L-U CAD Model

Description

Product Overview: AP1506-33K5L-U by Diodes Incorporated

The AP1506-33K5L-U is a high-performance PWM (Pulse Width Modulation) buck (step-down) DC/DC converter designed and manufactured by Diodes Incorporated. This versatile power management integrated circuit (IC) is engineered to deliver a stable and efficient voltage regulation, making it an ideal solution for a wide array of electronic applications that require a lower operating voltage from a higher input voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a variety of microcontrollers, sensors, and other digital ICs.
  • High Efficiency: With its PWM control circuitry, the AP1506-33K5L-U achieves high efficiency in voltage conversion, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Switching Frequency: The converter allows for an adjustable switching frequency up to 150kHz, enabling designers to optimize the balance between efficiency and component size.
  • Load Regulation: It offers excellent load regulation characteristics, ensuring a stable output voltage even with varying levels of current draw by the load.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from potential damage due to overheating.
  • Current Limiting: An internal current limit function provides protection against short-circuit and overcurrent conditions, enhancing the overall reliability of the power supply design.

Applications

The AP1506-33K5L-U is well-suited for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as televisions, DVD players, and game consoles
  • Telecommunication equipment like routers and switches
  • Computing devices, including laptops, desktops, and servers
  • Industrial systems that require reliable and efficient power conversion

Package and Availability

This converter is available in a TO-263-5L package, which offers a compact footprint while allowing for adequate heat dissipation. Its surface-mount design is compatible with modern PCB assembly processes, facilitating integration into a wide range of electronic products. For detailed specifications, availability, and ordering information, customers are encouraged to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
RF Transformer
Lowest to $5.7750
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
UTC
Lowest to $0.0622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess