Introducing the AP1506-K5LA-13 from Diodes Incorporated
The AP1506-K5LA-13 is a versatile and efficient step-down voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator is part of their AP1506 series, known for its reliability and performance in a wide range of applications.
Key Features
- Output Voltage: The AP1506-K5LA-13 offers a fixed output voltage of 5V, which is ideal for powering a variety of standard digital and analog circuits.
- High Efficiency: With its step-down (buck) converter design, this device provides efficient voltage regulation, minimizing power loss and heat generation.
- Adjustable Output: Users can also adjust the output voltage by using external resistors, providing flexibility for specific application requirements.
- Output Current: It is capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
- Wide Input Voltage Range: The AP1506-K5LA-13 operates over a broad input voltage range from 4.5V to 24V, accommodating various power sources and system voltages.
- Thermal Protection: The device includes built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
- Frequency Adjustment: The switching frequency can be adjusted from 150kHz to 300kHz through an external resistor, allowing designers to optimize performance for specific applications.
Applications
This regulator is suitable for a diverse range of applications, including but not limited to:
- Consumer Electronics
- Telecommunications
- Computer Peripherals
- Industrial Systems
Package and Quality
The AP1506-K5LA-13 comes in a TO-263-5L package, which provides a robust and heat-resistant housing, ensuring durability and long-term reliability. The product adheres to Diodes Incorporated's commitment to high-quality standards, undergoing rigorous testing to meet industry certifications and requirements.
For engineers and designers seeking a reliable voltage regulation solution, the AP1506-K5LA-13 offers a blend of performance, efficiency, and versatility, making it an excellent choice for both new designs and existing power management applications.