EN
  • EN
  • DE

AP1507-ADJ/5V

Part No AP1507-ADJ/5V
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181105-AP1507-ADJ/5V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1507-ADJ/5V CAD Model

Description

Diodes Incorporated AP1507-ADJ/5V - Step-Down Voltage Regulator

The AP1507-ADJ/5V from Diodes Incorporated is a versatile and efficient step-down (buck) voltage regulator designed to provide a stable output voltage from a higher input voltage source. This component is a perfect solution for a wide range of applications that require a regulated power supply, such as consumer electronics, office equipment, and industrial machinery.

The AP1507 series offers an adjustable output version (ADJ) that allows users to set the output voltage to their desired level using external resistors, as well as a fixed 5V output version. The adjustable version provides an output voltage range from 1.23V to 37V, which can be tailored to power various devices that require different voltage levels.

With its high efficiency and the ability to deliver up to 3A of continuous output current, the AP1507-ADJ/5V is capable of meeting the power needs of demanding applications. Its 150kHz fixed switching frequency allows for smaller sized external components, reducing the overall footprint and cost of the power supply design.

The AP1507-ADJ/5V also features several protective measures to ensure the safety and longevity of both the regulator and the powered device. These include built-in over-temperature protection, over-current protection, and under-voltage lockout. Additionally, the regulator incorporates a soft-start function that minimizes inrush current during startup, which is particularly useful in preventing damage to sensitive electronic components.

For design flexibility, this regulator comes in a TO-220-5L package, which is widely used and easy to handle in various PCB layouts. Its thermal resistance and leaded package make it suitable for applications where heat dissipation and ease of soldering are considerations.

In summary, the AP1507-ADJ/5V from Diodes Incorporated is a reliable and efficient choice for designers looking to implement a step-down voltage regulator into their power management systems. Its adjustability, high current capability, and protective features make it a versatile component suitable for a broad array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess