EN
  • EN
  • DE

AP1507D5LA

Part No AP1507D5LA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 24V Synchronous Step Down Single-Out 1.23V to 18V 3A 6-Pin(5+Tab) TO-252 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181106-AP1507D5LA
Popularity Low
Supply and Demand Status Balance
Family Name AP1507D5LA
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1507D5LA CAD Model

Description

Product Overview: AP1507D5LA from Diodes Incorporated

The AP1507D5LA is a versatile and high-performance step-down (buck) converter integrated circuit (IC) designed and manufactured by Diodes Incorporated. This component is specifically engineered to cater to a wide range of voltage conversion applications, making it an ideal choice for designers looking for an efficient and reliable power solution.

Key Features

  • Output Voltage: The AP1507D5LA provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits, ensuring compatibility with a variety of standard electronic devices and systems.
  • High Efficiency: With its advanced design, this IC offers high efficiency in voltage conversion, which minimizes energy loss and heat generation, thus enhancing the overall performance of the end application.
  • Adjustable Switching Frequency: The switching frequency of the AP1507D5LA can be adjusted up to 150kHz, allowing designers to optimize the converter for their specific application needs, whether it's for noise-sensitive applications or for achieving compact power supply designs.
  • Wide Input Voltage Range: It supports a broad input voltage range from 4.5V to 40V, providing flexibility in accommodating various power sources and ensuring stable operation even with input voltage fluctuations.
  • Integrated Protections: The device includes built-in over-current protection and thermal shutdown features to safeguard the IC and the connected load from potential damage due to abnormal operating conditions.

Applications

The AP1507D5LA is suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer Peripherals
  • Power Supply Modules
  • Battery Chargers

Its robust design and ease of integration make it a reliable choice for both new designs and as a drop-in replacement in existing circuits where a stable 5V power rail is required.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1507D5LA is no exception. This IC is built to meet high industry standards, ensuring long-term reliability and consistent performance for the lifetime of the product. Whether for mass production or prototyping, the AP1507D5LA is a solid choice for designers looking for a dependable power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3911 $61.0398
42+ $2.7836 $116.9112
65+ $2.6958 $175.2270
89+ $2.6091 $232.2099
115+ $2.5225 $290.0875
154+ $2.2615 $348.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess