EN
  • EN
  • DE

SN75HVD10P

Part No SN75HVD10P
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V RS 485 TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 32Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1256323-SN75HVD10P
Manufacturer Homepage www.ti.com
Family Name SN75HVD10
Introduction Date January 01, 2002
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75HVD10P CAD Model

Description

The SN75HVD10P from Texas Instruments is a robust and reliable differential transceiver designed for RS-485 and RS-422 communication standards. This component is ideal for industrial applications requiring high-speed data transmission over long distances with noise immunity.

Key Features

  • High-Speed Operation: The SN75HVD10P is capable of operating at data rates up to 30 Mbps, making it suitable for high-speed data acquisition and control systems.
  • Extended Temperature Range: With an operating temperature range from -40°C to 85°C, this transceiver is designed to perform reliably in harsh industrial environments.
  • Low Power Consumption: Its low-power design ensures minimal power dissipation, which is critical for energy-sensitive applications.
  • Differential Signaling: Differential signaling provides enhanced noise immunity, which is essential for maintaining data integrity in electrically noisy environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the bus is open or idle, increasing system reliability.

Applications

The SN75HVD10P is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point-of-sale (POS) terminals
  • Data acquisition systems

Package and Quality

The device comes in a DIP (Dual In-line Package) form factor, specifically in an 8-pin plastic DIP package, referenced as the 'P' in the product name SN75HVD10P. This packaging is well-suited for prototyping and mass production. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for each unit of the SN75HVD10P transceiver.

Conclusion

The SN75HVD10P from Texas Instruments represents a blend of high-speed data transmission, robustness, and reliability, making it an excellent choice for any application requiring a hardened communication interface. Its features cater to the stringent demands of industrial communication networks, ensuring data integrity and system reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess