Product Overview: CD74AC541SM96G4 from Texas Instruments
The CD74AC541SM96G4 is a high-speed CMOS logic octal buffer/line driver designed and manufactured by the renowned electronics company, Texas Instruments (TI). This integrated circuit (IC) is specifically engineered to provide the high-drive output necessary in high-speed memory systems and other demanding applications where buffer or line drivers are essential.
The device features eight non-inverting buffers with 3-state outputs. Each buffer has a corresponding output-enable (OE) input. When OE is low, the buffer is active and passes the input to the output. Conversely, when OE is high, the output enters a high-impedance state, effectively disconnecting it from the circuit. This 3-state feature allows for multiple devices to share a common bus line, which is a critical function in bus-oriented systems.
The CD74AC541SM96G4 operates over a broad voltage range of 1.5V to 5.5V and is characterized for operation from -55°C to 125°C, making it suitable for a wide array of environments and applications. The device comes in a surface-mount package, specifically the SOIC-20 (SM) package, which is ideal for space-constrained applications where a small footprint is required.
Key features of the CD74AC541SM96G4 include:
- High-speed CMOS technology.
- Octal non-inverting buffers with 3-state outputs.
- Wide operating voltage range of 1.5V to 5.5V.
- Extended temperature range of -55°C to 125°C.
- 20-pin SOIC package for surface mounting (SM).
- Low power consumption, enhancing battery life in portable applications.
This product is a testament to Texas Instruments' commitment to producing high-quality, reliable components that meet the stringent requirements of modern electronic systems. Whether for use in telecommunications, computing, industrial, or automotive applications, the CD74AC541SM96G4 offers the performance and durability that engineers and designers need to create robust, high-speed digital interfaces.
For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.