The CD74HC241M96G4 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide bidirectional drive current capability for bus-oriented systems. The device operates at a voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels. This versatility ensures that the CD74HC241M96G4 can be used in a wide variety of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 4
- Output Type: 3-State
- Current - Output High, Low: 7.8mA, 7.8mA
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
- Packaging: Tape & Reel (TR)
Performance and Quality
With its high noise immunity and low power consumption, the CD74HC241M96G4 is optimized for robust performance in noisy environments. The device features balanced propagation delays and output transition times, which contribute to its reliable high-speed operation. The 3-state outputs are designed to drive bus lines or buffer memory address registers, while the non-inverting design ensures signal integrity is maintained.
Applications
The CD74HC241M96G4 is ideal for use in a variety of applications where buffering and driving bus lines are necessary. It can be used in:
- Memory address driving
- Bus-oriented systems
- Data transmission systems
- Microprocessor or microcontroller bus interfacing
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The CD74HC241M96G4 is no exception, offering designers peace of mind with its proven performance. Additionally, TI provides comprehensive technical support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the CD74HC241M96G4 into your design projects.