EN
  • EN
  • DE

AP1509-12SL-13

Part No AP1509-12SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 150KHz, 2A PWM BUCK DC/DC CONVERTER | IC REG BUCK 12V 2A 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 22V
Min/Fixed Output Voltage 12V
Output Current 2A
Switching Frequency 150kHz
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Family Part Number AP1509
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1145387-AP1509-12SL-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1509-12SL-13 CAD Model

Description

Product Overview: AP1509-12SL-13 from Diodes Incorporated

The AP1509-12SL-13 is a versatile and efficient step-down (buck) converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This converter is specifically engineered to provide a stable and reliable 12V output voltage, making it an ideal solution for a wide range of applications in the electronics industry.

Key Features and Benefits

  • Adjustable Output Voltage: The AP1509-12SL-13 offers an adjustable output voltage feature, which allows users to tailor the output to their specific needs, enhancing the flexibility of the design.
  • High Efficiency: With its high-efficiency operation, this converter helps to minimize power loss, thereby reducing heat generation and improving system reliability.
  • Output Current: It can deliver up to 2A of continuous output current, which is sufficient for a variety of medium-power applications.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various input sources and ensuring compatibility with a broad spectrum of products.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature provides additional protection by preventing the device from overheating, thus ensuring the safety and longevity of both the converter and the end product.
  • Low Dropout Operation: The AP1509-12SL-13 is capable of low dropout operation, which enhances its performance in conditions where the input voltage is close to the output voltage.

Applications

The AP1509-12SL-13 is suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Networking Systems
  • Industrial Equipment

Package and Quality Assurance

Encased in a compact SO-8L package, the AP1509-12SL-13 is designed for space-constrained applications. Diodes Incorporated ensures that each unit meets their high standards of quality and reliability, providing customers with a product that they can depend on for their power management needs.

In conclusion, the AP1509-12SL-13 step-down converter from Diodes Incorporated is a highly efficient, reliable, and versatile solution for a wide range of voltage regulation requirements. Its robust feature set and high-quality design make it an essential component for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess