EN
  • EN
  • DE

AP1509-33SL-13

Part No AP1509-33SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 078334-AP1509-33SL-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1509-33SL-13 CAD Model

Description

The AP1509-33SL-13 is a high-performance, 150kHz switching frequency, PWM (Pulse Width Modulation) DC-DC converter integrated circuit manufactured by Diodes Incorporated. This versatile component is designed to cater to a wide array of voltage regulation applications, particularly in compact and energy-efficient power supply solutions.

Key Features

  • Output Voltage: The AP1509-33SL-13 provides a fixed output voltage of 3.3V, which is ideal for logic-level power supplies and other standard 3.3V applications.
  • High Efficiency: With its PWM control circuitry, it achieves high efficiency across a wide range of load conditions, making it suitable for battery-operated devices.
  • Adjustable Output: While the output voltage is fixed, users can adjust the duty cycle of the PWM to manage the output current as per their requirements.
  • High-Frequency Operation: Operating at a frequency of 150kHz allows for smaller-sized external components, thereby reducing the overall footprint and cost of the power supply design.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Current Limit Protection: The AP1509-33SL-13 offers built-in overcurrent protection to safeguard the IC and the load from excessive current draw.

Applications

The AP1509-33SL-13 is an excellent choice for a variety of applications, including:

  • PC Motherboards
  • PC Peripherals
  • Telecommunication Devices
  • Consumer Electronics
  • Power Supplies for DSPs, Microcontrollers, and other Digital ICs

Package and Quality

The device comes in a compact SOP-8L package, which is suitable for automated assembly processes and space-constrained applications. Diodes Incorporated ensures that the AP1509-33SL-13 meets rigorous quality standards, providing reliable performance for critical electronics systems.

Conclusion

The AP1509-33SL-13 by Diodes Incorporated is a robust and efficient solution for DC-DC conversion needs. Its combination of features such as high switching frequency, fixed 3.3V output, and protection mechanisms make it a versatile choice for designers looking to optimize their power supply circuitry in terms of both size and operational efficiency.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4396 $64.7820
100+ $1.1813 $118.1300
155+ $1.1444 $177.3820
210+ $1.1074 $232.5540
270+ $1.0706 $289.0620
365+ $0.9598 $350.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess