EN
  • EN
  • DE

AP1511SL-13

Part No AP1511SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 23V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 23V
Current - Output 5A
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range -20°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SOP
Win Source Part Number 104600-AP1511SL-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1511SL-13 CAD Model

Description

Product Overview: AP1511SL-13

The AP1511SL-13 is a versatile and efficient PWM (Pulse Width Modulation) Buck (Step-Down) DC/DC converter designed and manufactured by Diodes Incorporated. This component is engineered to meet the needs of a wide range of applications requiring voltage regulation and power efficiency. With its ability to convert higher input voltages to lower output voltages, the AP1511SL-13 is ideal for applications in consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The AP1511SL-13 offers a high efficiency rate, which reduces energy consumption and heat generation, enhancing system reliability and performance.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage that can be set using external resistors, providing design flexibility for various output requirements.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.5V to 40V, accommodating a broad spectrum of power sources.
  • Output Current: The device is capable of delivering up to 2A of continuous output current, suitable for driving moderate to high-power loads.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Frequency Adjustability: The switching frequency is adjustable, allowing designers to optimize the converter for efficiency or for the size of the external components.
  • Package: The AP1511SL-13 comes in a compact SOP-8L package, which is space-saving and suitable for high-density board designs.

Applications

The AP1511SL-13's robust design and flexibility make it an excellent choice for a variety of applications, including:

  • Power Supplies for Set-Top Boxes
  • Pre-Regulator for Linear Regulators
  • Battery Chargers
  • DC-DC Converters for Personal Computers and Servers
  • Telecommunications Equipment
  • Portable Devices and Instrumentation

Overall, the AP1511SL-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement a cost-effective and high-performance power management system in their products. Its broad input voltage range, high output current capability, and adjustable features offer a versatile platform for a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess