EN
  • EN
  • DE

AP1512-50K5L-13

Part No AP1512-50K5L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2A TO263-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 2A
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 138876-AP1512-50K5L-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1512-50K5L-13 CAD Model

Description

The AP1512-50K5L-13 is a high-performance PWM (Pulse Width Modulation) integrated circuit designed and manufactured by Diodes Incorporated. This versatile component is engineered to deliver efficient power management solutions for a wide array of electronic devices and applications. The AP1512 series is particularly well-suited for DC to DC conversion, which is a critical function in modern electronics.

Key Features

  • Adjustable Output Voltage: The AP1512-50K5L-13 allows users to set the output voltage to their desired level, providing flexibility for different power requirements.
  • High Efficiency: With its PWM operation, the device ensures high efficiency, which is essential for reducing heat generation and improving the longevity of electronic components.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for various power supply scenarios.
  • Low Dropout Operation: The low dropout feature ensures consistent performance even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Over-Temperature Protection: The built-in over-temperature protection safeguards the device and the overall electronic system from damage due to excessive heat.
  • Short Circuit Protection: The AP1512-50K5L-13 includes short circuit protection, enhancing the reliability and durability of the system it is integrated into.

Applications

The AP1512-50K5L-13 is ideal for use in a variety of applications that require efficient power regulation. These include:

  • Telecommunication Devices
  • Computer Peripherals
  • Networking Systems
  • Battery-Powered Devices
  • Consumer Electronics

Package and Quality

Diodes Incorporated has packaged the AP1512-50K5L-13 in a TO-263-5L, which offers a compact footprint while allowing for adequate heat dissipation. The product adheres to the highest quality standards, ensuring reliable performance across its intended applications.

Conclusion

With its robust feature set and flexible applications, the AP1512-50K5L-13 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to implement an efficient and reliable power management solution in their electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7676 $68.8380
11+ $11.2959 $124.2549
16+ $10.9436 $175.0976
22+ $10.5902 $232.9844
29+ $10.2368 $296.8672
38+ $9.1788 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess