EN
  • EN
  • DE

AP1512A-33K5L-13

Part No AP1512A-33K5L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO263-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 009934-AP1512A-33K5L-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1512A-33K5L-13 CAD Model

Description

The AP1512A-33K5L-13 is a high-performance, adjustable and fixed voltage regulator from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is designed to provide a stable and reliable power supply for a wide range of electronic applications, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: The AP1512A-33K5L-13 offers a fixed output voltage of 3.3V, which is ideal for powering standard logic ICs and microcontrollers.
  • Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can support a variety of power-intensive applications.
  • High Efficiency: With its integrated PWM control circuit, the device provides high efficiency across a wide range of load conditions.
  • Low Dropout Voltage: The low dropout voltage feature ensures minimal voltage loss between the input and output, which enhances overall system efficiency.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, ensuring safe operation under high-load conditions.
  • Short Circuit Protection: The short circuit protection feature adds an extra layer of security, preventing damage to the regulator and the connected load in case of a fault.
  • Package: The AP1512A-33K5L-13 comes in a TO-263-5L package, which is suitable for surface-mount technology (SMT) and offers excellent power dissipation.

Applications

The versatility of the AP1512A-33K5L-13 makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Power management in consumer electronics such as televisions, audio equipment, and set-top boxes.
  • Supplying stable voltage to microcontrollers, FPGAs, and other digital ICs in embedded systems.
  • Regulating power in telecommunications equipment, networking devices, and computer peripherals.
  • Industrial applications requiring robust power solutions with thermal and short circuit protection.

In conclusion, the AP1512A-33K5L-13 from Diodes Incorporated is a reliable and efficient voltage regulator that meets the stringent requirements of modern electronic devices. Its comprehensive protection features and high current capability make it an ideal choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5405 $59.0265
32+ $3.7256 $119.2192
49+ $3.6091 $176.8459
67+ $3.4927 $234.0109
86+ $3.3763 $290.3618
115+ $3.0270 $348.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess