EN
  • EN
  • DE

AP1512A-K5L-13

Part No AP1512A-K5L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 131548-AP1512A-K5L-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1512A-K5L-13 CAD Model

Description

Introducing the AP1512A-K5L-13 Voltage Regulator by Diodes Incorporated

The AP1512A-K5L-13 is a high-performance voltage regulator designed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is engineered to provide stable and reliable voltage regulation, making it an ideal choice for a wide range of electronic applications. Its compact form factor and high efficiency make it particularly suitable for space-constrained and power-sensitive designs.

The AP1512A-K5L-13 operates as a buck regulator, meaning it steps down voltage from its input to its output without the need for a transformer. It is capable of driving a 2A load with excellent line and load regulation. The voltage regulator is characterized by a fixed 340kHz switching frequency, which provides an optimal balance between efficiency, external component size, and cost.

Key Features:

  • Output Voltage: The device provides a fixed output voltage that ensures consistent performance for your electronic circuits.
  • High Efficiency: With its buck regulator design, the AP1512A-K5L-13 achieves high efficiency, reducing thermal stress and improving system reliability.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and your application from potential damage due to overheating.
  • Current Limit Protection: The built-in current limit feature prevents overcurrent conditions, further enhancing the safety of your electronic design.
  • Compact SOT-25 Package: The small-sized SOT-25 package allows for a minimal footprint on printed circuit boards (PCBs), which is crucial for modern, compact electronic devices.

Applications:

The versatility of the AP1512A-K5L-13 makes it suitable for a diverse range of applications, including:

  • Portable Devices
  • Power Supply Modules
  • Battery-Powered Equipment
  • Point of Load (POL) Regulation
  • Consumer Electronics
  • Telecommunications Infrastructure

With its robust feature set and Diodes Incorporated's commitment to quality, the AP1512A-K5L-13 is a dependable choice for designers looking to enhance the power management capabilities of their electronic products. Whether you are working on a new design or updating an existing one, this voltage regulator offers the performance and reliability you need in a compact and efficient package.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9910 $59.8920
29+ $4.0952 $118.7608
44+ $3.9672 $174.5568
61+ $3.8392 $234.1912
78+ $3.7112 $289.4736
105+ $3.3273 $349.3665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess