EN
  • EN
  • DE

AP1518

Part No AP1518
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181128-AP1518
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1518 CAD Model

Description

Introducing the AP1518 Buck Converter from Diodes Incorporated

The AP1518 is an innovative, high-efficiency, synchronous, rectified, step-down, DC-DC converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced converter is specifically engineered to meet the rigorous power requirements of modern portable and compact electronic devices.

Key Features

  • Wide Input Voltage Range: The AP1518 operates with an input voltage range from 4.5V to 16V, making it versatile for a variety of applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to the input voltage, ensuring compatibility with a broad range of devices and power needs.
  • High Efficiency: With synchronous rectification and a peak efficiency of up to 95%, the AP1518 conserves power and reduces heat, making it ideal for energy-sensitive applications.
  • Output Current Capability: The device can deliver up to 2A of continuous output current, providing sufficient power for demanding applications.
  • Protection Features: The AP1518 is equipped with over-current protection and thermal shutdown to safeguard the device and connected components from potential damage.
  • Frequency Synchronization: It includes a frequency synchronization function to minimize electromagnetic interference (EMI), which is crucial for noise-sensitive electronics.
  • Compact Package: Available in a small footprint package, the AP1518 saves valuable board space and is suitable for space-constrained applications.

Applications

The AP1518 is an ideal power solution for a wide array of electronic devices, including but not limited to:

  • Portable Instruments
  • Wireless and Telecom Equipment
  • Networking Devices
  • Consumer Electronics

With its comprehensive feature set and robust design, the AP1518 from Diodes Incorporated stands out as a reliable and efficient choice for designers looking to optimize power management in their next-generation electronic products. Its adaptability and protective measures ensure that it not only meets but exceeds the expectations for modern power supply solutions.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess