The AP1528 from Diodes Incorporated is a high-performance, adjustable, step-down (buck) DC-DC converter designed to provide a highly efficient power solution for various applications. This versatile component is capable of driving a 2A load with excellent line and load regulation.
Key Features
- Voltage Input Range: The AP1528 supports an input voltage range of 4.5V to 18V, making it suitable for a wide array of power sources, from standard 5V rails to higher voltage systems.
- Adjustable Output Voltage: Users can adjust the output voltage from 0.815V to the input voltage level, providing flexibility for different design requirements.
- High Efficiency: With efficiencies up to 90%, the AP1528 ensures minimal power loss during conversion, which is critical for battery-operated devices and energy-sensitive applications.
- Thermal Shutdown Protection: The built-in thermal shutdown function protects the device from overheating, enhancing the product's reliability and lifespan.
- Current Limit Protection: This feature prevents damage to the AP1528 and the load in the event of an overcurrent situation.
- Frequency Operation: The operating frequency of 300kHz minimizes the size of external components, such as inductors and capacitors, reducing the overall footprint of the power supply design.
Applications
The AP1528 is ideal for a variety of applications, including:
- Portable Devices
- Networking Systems
- Computer Peripherals
- Audio/Video Equipment
- Industrial and Medical Instruments
Package and Quality
Available in a compact SOP-8L-EP package, the AP1528 allows for efficient space utilization in PCB design. It adheres to Diodes Incorporated's commitment to quality, ensuring a reliable solution for power management challenges.