EN
  • EN
  • DE

LTC3827EG-1#TRPBF

Part No LTC3827EG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 119704-LTC3827EG-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3827EG-1#TRPBF CAD Model

Description

LTC3827EG-1#TRPBF - High Performance Step-Down Synchronous Controller

The LTC3827EG-1#TRPBF is a dual, high performance step-down synchronous DC-DC controller designed by Linear Technology, which is now part of Analog Devices. This robust component is engineered to convert input voltages ranging from 4V to 28V into two lower, regulated outputs, making it ideal for a variety of applications including telecommunications, networking equipment, and industrial systems.

One of the standout features of the LTC3827EG-1#TRPBF is its powerful 1.1Ω on-chip MOSFET gate drivers. These drivers allow the controller to deliver high current outputs with minimal loss, ensuring efficient operation. The device also boasts a constant frequency current mode architecture, which provides excellent line and load transient response, a critical factor for maintaining stable operation under varying conditions.

The LTC3827EG-1#TRPBF is designed with flexibility in mind, offering selectable operating frequencies from 250kHz to 750kHz, or it can be synchronized to an external clock with a frequency ranging from 140kHz to 750kHz. This synchronization capability allows for optimization of efficiency, performance, and component size. Additionally, the device features phase-lockable frequency (75kHz to 850kHz) with an optional clock output, which is useful for noise-sensitive applications requiring a clean and stable clock signal.

With its integrated features such as a differential output voltage sensing for improved regulation accuracy, adjustable soft-start to control the inrush current, and overvoltage protection, the LTC3827EG-1#TRPBF ensures safe and reliable operation. The device also includes a power good output, which provides a signal when the output is within ±7.5% of the regulated voltage, adding an extra layer of system monitoring capability.

The LTC3827EG-1#TRPBF is available in a 28-lead SSOP package, providing a compact solution that is suitable for space-constrained applications. Its industrial-grade design ensures operation over a wide temperature range, making it a versatile choice for designers looking to implement a high-efficiency, dual-output power supply in their next project.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9908 $59.9448
15+ $8.1982 $122.9730
22+ $7.9418 $174.7196
31+ $7.6854 $238.2474
39+ $7.4301 $289.7739
53+ $6.6609 $353.0277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess