EN
  • EN
  • DE

AP1551SL-13

Part No AP1551SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 18V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOP
Win Source Part Number 125514-AP1551SL-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1551SL-13 CAD Model

Description

Product Overview: AP1551SL-13 from Diodes Incorporated

The AP1551SL-13 is a high-performance, adjustable current limit power switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is tailored for USB and other hot-swap applications where protection and control are paramount. The AP1551SL-13 is engineered to provide a robust solution for managing power distribution and safeguarding sensitive electronics against overcurrent events, ensuring reliable operation and extending the lifespan of the system.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold to meet specific application requirements, which provides flexibility in various design scenarios.
  • Thermal Shutdown Protection: The device includes an automatic thermal shutdown mechanism that protects against overheating, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates within safe voltage levels, preventing undervoltage conditions that could potentially damage connected components.
  • Fast Short-Circuit Response: The AP1551SL-13 responds swiftly to short-circuit conditions, minimizing the risk of damage to the circuit and improving overall safety.
  • Soft-Start Functionality: The integrated soft-start feature reduces inrush current during startup, which helps to prevent abrupt voltage changes and system stress.

Applications

The AP1551SL-13 is ideal for a wide range of applications, particularly in systems that require precise current limit settings and robust protection features. It is commonly used in:

  • USB hubs and peripheral power management
  • Hot-swap power supplies
  • Portable and battery-powered devices
  • Overcurrent protection modules

Product Specifications

The AP1551SL-13 comes in a small SOT-23 package, making it suitable for space-constrained applications. It operates over a wide input voltage range and has a continuous output current capability that can be adjusted via an external resistor. The device also features a low quiescent current, contributing to energy efficiency in the final application.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1551SL-13 is no exception. It is manufactured to meet high industry standards, ensuring performance and reliability for critical applications where power management and protection are essential.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess