Maxim Integrated MAX8640ZELT12+TG47 Voltage Regulator
The MAX8640ZELT12+TG47 is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous 1.2V output voltage with a high degree of accuracy and stability. This component is ideal for sensitive electronic applications that require a consistent and reliable power supply.
Key Features
- High Accuracy: The output voltage is regulated with a precision of ±1%, ensuring that the connected load receives a stable voltage within a tight tolerance range.
- Low Dropout: With a low dropout voltage, this LDO can maintain regulation with a minimal difference between the input and output voltages, making it efficient for battery-operated devices.
- High Efficiency: The device is optimized for low quiescent current, which reduces power consumption and extends battery life in portable applications.
- Thermal Protection: The MAX8640ZELT12+TG47 includes built-in thermal overload protection that safeguards the device and the system from damage due to excessive heat.
- Current Limit Protection: It also features current limit protection to prevent damage from overcurrent conditions.
Applications
The MAX8640ZELT12+TG47 is well-suited for a variety of applications, particularly where power efficiency and space constraints are critical. These include:
- Portable and battery-powered devices
- Wireless handsets
- PDAs and mobile computing
- Medical equipment
- Point-of-load power supplies
Product Specifications
- Output Voltage: 1.2V
- Output Current: Up to 150mA
- Input Voltage Range: 2.5V to 5.5V
- Package: 6-pin Thin QFN
- Operating Temperature Range: -40°C to +85°C
The MAX8640ZELT12+TG47 is available in a compact package, making it an excellent choice for space-constrained applications. With its combination of high precision, low power consumption, and robust protection features, this LDO from Maxim Integrated is a reliable solution for maintaining steady voltage in your electronic designs.