EN
  • EN
  • DE

AP1603WL-7

Part No AP1603WL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/PROG 0.2A SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 1.1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V (3.3V, 5V)
Maximum Output Voltage 5.8V (Switch)
Output Current 200mA (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 142106-AP1603WL-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1603WL-7 CAD Model

Description

Introducing the AP1603WL-7 Step-Up DC-DC Converter from Diodes Incorporated

The AP1603WL-7 is a highly efficient, PWM (Pulse Width Modulation) step-up DC-DC converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This versatile component is engineered to meet the requirements of a broad range of applications, including portable devices, where extended battery life is crucial.

Featuring a compact SOT-25 package, the AP1603WL-7 is optimized for space-constrained applications. It supports an input voltage range from 2.6V to 5.5V, making it suitable for devices powered by single-cell lithium-ion batteries or other standard power sources. The converter is capable of driving a load up to 350mA, with excellent efficiency and load regulation, ensuring reliable operation even under varying load conditions.

One of the standout features of the AP1603WL-7 is its high switching frequency of up to 1.5MHz, which allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the end product. Additionally, the device includes an internal soft-start function that minimizes inrush current during startup, contributing to the stability of the power supply design.

Protection features are also embedded within the AP1603WL-7 to safeguard the device and the application it powers. These include over-temperature protection, which shuts down the converter to prevent damage from excessive heat, and under-voltage lockout (UVLO), which ensures the device operates at the correct input voltage. Furthermore, the built-in over-current protection (OCP) helps to prevent damage due to output overloading or short-circuit conditions.

The AP1603WL-7 is an ideal choice for designers looking for a high-performance, cost-effective solution for their power conversion needs. Its efficiency, small form factor, and comprehensive protection features make it a reliable and versatile component for a multitude of power management applications.

For detailed specifications, application circuits, and additional information about the AP1603WL-7, visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9081 $59.5405
12+ $9.7713 $117.2556
19+ $9.4664 $179.8616
26+ $9.1603 $238.1678
33+ $8.8554 $292.2282
44+ $7.9395 $349.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess