EN
  • EN
  • DE

AP1635SL-13

Part No AP1635SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5V
Output Current 1.2A
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1017529-AP1635SL-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1635SL-13 CAD Model

Description

The AP1635SL-13 is a state-of-the-art integrated circuit from Diodes Incorporated, designed for high-efficiency power management applications. This versatile component is well-suited for a wide range of electronic devices, offering a compact solution for voltage regulation and power control.

Key Features:

  • High Efficiency: The AP1635SL-13 is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Low Quiescent Current: It features a low quiescent current that helps to reduce power consumption when the device is in standby mode, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: This IC allows for adjustable output voltage, giving designers the flexibility to tailor the power supply to meet the needs of specific circuit requirements.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage due to overheating.
  • Wide Input Voltage Range: The AP1635SL-13 can handle a broad range of input voltages, making it adaptable to various power sources and ensuring reliable operation under fluctuating power conditions.

Applications:

The AP1635SL-13 is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Power Supply Modules
  • Consumer Electronics
  • Telecommunications Equipment

Product Specifications:

Part Number AP1635SL-13 Manufacturer Diodes Incorporated Package / Case SO-8 RoHS Compliant

For detailed information about the AP1635SL-13, including datasheets, technical documentation, and ordering options, please visit the Diodes Incorporated official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess