EN
  • EN
  • DE

LM2853MH-1.8

Part No LM2853MH-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 1.8V 3A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 3A
Switching Frequency 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2853
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198124-LM2853MH-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2853MH-1.8 CAD Model

Description

Product Overview: LM2853MH-1.8 Synchronous Buck Regulator

The LM2853MH-1.8 is a high-performance, synchronous buck regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an impressive efficiency. The device is capable of driving a load up to 3A with excellent line and load regulation, making it a suitable choice for a wide range of applications, including networking, telecom, and server systems.

Constructed with a synchronous buck topology, the LM2853MH-1.8 integrates both high-side and low-side MOSFETs, which significantly improves efficiency by reducing the need for an external Schottky diode. This integration also simplifies the design and reduces the overall footprint of the power supply on the PCB.

Key Features:

  • Output Voltage: Fixed 1.8V with tight regulation.
  • Output Current: Capable of delivering up to 3A to the load.
  • High Efficiency: Integrated MOSFETs minimize power loss and improve thermal performance.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and component size, with a range from 550 kHz to 1.5 MHz.
  • Stability: Stable with low-ESR output capacitors, including ceramic types.
  • Protection Features: Includes over-temperature, over-current, and under-voltage lockout for improved system reliability.
  • Small Package: Available in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) with an exposed thermal pad for enhanced thermal dissipation.

Applications:

The LM2853MH-1.8's robust feature set makes it an excellent choice for powering complex digital ICs such as microprocessors, FPGAs, DSPs, and other applications requiring a stable and efficient 1.8V power supply. Its high level of integration and ease of use also make it ideal for space-constrained applications where PCB real estate is at a premium.

Conclusion:

Overall, the LM2853MH-1.8 from Texas Instruments is a versatile and reliable power solution that balances performance with ease of use. Its comprehensive protection features and high efficiency make it a go-to choice for designers looking to optimize their power management systems in both industrial and consumer electronics.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8803 $52.9227
21+ $4.8249 $101.3229
33+ $4.6741 $154.2453
45+ $4.5234 $203.5530
58+ $4.3726 $253.6108
77+ $3.9202 $301.8554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess