EN
  • EN
  • DE

AP1661AP-G1

Part No AP1661AP-G1
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Description HIGH PERFORMANCE POWER FACTOR CORRECTOR | IC PFC CONTROLLER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Mode Boundary Conduction (BCM)
Current - Startup 50μA
Supply Voltage (V) 14.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145428-AP1661AP-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1661AP-G1 CAD Model

Description

Overview of Product AP1661AP-G1

The AP1661AP-G1 is a high-performance, single-channel, step-up converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This innovative component is engineered to cater to the power management requirements of a wide range of electronic devices.

Key Features

  • High Efficiency: The AP1661AP-G1 boasts an efficiency rate that is optimized for battery-powered applications, ensuring minimal power wastage and extended battery life.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing versatility and customization.
  • Integrated Power MOSFET: With an integrated 0.15Ω power MOSFET, the device can deliver up to 2A of output current, making it suitable for high-power applications.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 2.7V to 11V, accommodating various power sources and ensuring compatibility with multiple applications.
  • Frequency Operation: The AP1661AP-G1 operates at a fixed 1.4MHz frequency, allowing the use of small, low-cost inductors and capacitors to minimize the overall solution footprint.
  • Protection Features: It includes multiple protection features such as over-temperature protection and over-current protection, enhancing the safety and reliability of the end application.

Applications

The AP1661AP-G1 is ideal for a range of applications, particularly where high efficiency and compact design are crucial. These applications include:

  • Portable Devices
  • Wireless and DSL Modems
  • POS Systems
  • LED Lighting
  • Power Banks

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP1661AP-G1 is no exception, as it is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure its performance under various conditions.

Conclusion

In summary, the AP1661AP-G1 from Diodes Incorporated is a versatile and efficient step-up converter that offers a range of features suited for modern electronic applications. Its ability to provide stable and adjustable output voltage, along with its protection features, makes it a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $0.9454
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.5723

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess