Product Overview: AP1701DWL-7 Voltage Detector from Diodes Incorporated
The AP1701DWL-7 is a highly precise voltage detector designed by Diodes Incorporated, engineered to maintain system reliability through voltage monitoring. This compact device is an essential component for applications requiring voltage supervision, making it an ideal choice for a wide range of electronics, including portable devices, microcontrollers, and systems that operate on battery power.
Key Features
- High Precision: The AP1701DWL-7 offers accurate voltage threshold detection, ensuring reliable operation and protection for sensitive electronic circuits.
- Low Power Consumption: Designed to be energy-efficient, this voltage detector helps prolong battery life in portable applications.
- Adjustable Detection Voltage: Users can set the voltage threshold according to their specific requirements, providing flexibility across different use cases.
- Fast Response Time: The device quickly responds to voltage changes, enabling timely system responses to prevent potential damage.
- Wide Operating Voltage Range: Accommodating a broad spectrum of power supplies, the AP1701DWL-7 operates over a range of voltages.
- Compact SOT-25 Package: Its small form factor allows for integration into space-constrained designs without compromising performance.
Applications
The versatility of the AP1701DWL-7 voltage detector makes it suitable for various applications, including:
- Power management systems
- Battery-powered devices
- Microprocessor/microcontroller systems
- Consumer electronics
- Portable and handheld devices
Product Specifications
With its robust design, the AP1701DWL-7 provides reliable voltage detection with a typical threshold accuracy of ±2%. It operates within a temperature range of -40°C to +85°C, ensuring performance across diverse environmental conditions. The device's output type is open drain, which allows for easy interfacing with other components in the system.
For detailed technical specifications, datasheets, and support resources, customers can visit the official Diodes Incorporated website or contact their sales representatives. The AP1701DWL-7 is a testament to Diodes Incorporated's commitment to delivering high-quality, reliable components for the electronics industry.