EN
  • EN
  • DE

AP1901SL-13

Part No AP1901SL-13
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181260-AP1901SL-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1901SL-13 CAD Model

Description

Introducing the AP1901SL-13 from Diodes Incorporated

The AP1901SL-13 is a state-of-the-art electronic component crafted by the renowned manufacturer Diodes Incorporated, known for its commitment to quality and innovation. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of circuit designs.

At the heart of the AP1901SL-13 lies its functionality as a Power Distribution Switch. This integrated circuit is specifically engineered to manage power distribution with precision, ensuring that downstream components receive the appropriate voltage and current levels for optimal performance. Its ability to safeguard against overcurrent, overtemperature, and reverse current conditions makes it an indispensable part of any power management system.

Key Features of the AP1901SL-13:

  • High-Side Switch: The device operates as a high-side switch, allowing for seamless control of power to connected loads while minimizing voltage drop across the switch.
  • Current Limiting: It incorporates advanced current limiting features to protect the system from excessive current draw, which could otherwise lead to damage or suboptimal performance.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism ensures the device operates within safe temperature ranges, preventing overheating and potential system failures.
  • Reverse Current Protection: This feature prevents reverse current flow when the switch is off, safeguarding the power source and other components in the circuit.
  • Controlled Rise Time: The AP1901SL-13 is designed with a controlled rise time to reduce inrush current, enhancing system reliability and lifespan.
  • Low Standby Current: The device boasts a low standby current, which is crucial for battery-powered applications where power conservation is key.

Whether you're designing consumer electronics, telecommunications equipment, or industrial systems, the AP1901SL-13 brings robustness and efficiency to your power management solutions. Its compact SOT-89 package makes it suitable for space-constrained applications, while its ease of integration ensures a simplified design process and faster time to market.

With the AP1901SL-13, Diodes Incorporated continues to set the standard for power distribution switches, offering designers a high-quality, reliable component that stands up to the challenges of modern electronics.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $78.2039
CISCO
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
CISCO
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess