EN
  • EN
  • DE

AP2101MPG-13

Part No AP2101MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH 2.45A CURR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -35°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 009952-AP2101MPG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2101MPG-13 CAD Model

Description

Product Overview: AP2101MPG-13 from Diodes Incorporated

The AP2101MPG-13 is a high-performance, single-channel, integrated power switch designed for USB and other hot-swap applications. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this product is engineered to provide efficient power distribution and circuit protection.

Key Features

  • Current Limiting: The AP2101MPG-13 offers precise current limiting to protect the host device from over-current conditions. This feature ensures reliable operation of the USB ports by preventing damage due to excessive current draw.
  • Fast Short-Circuit Response: A rapid response time to short-circuits helps to minimize the risk of system failure, thus enhancing the overall safety and durability of the application.
  • Thermal Shutdown Protection: With thermal shutdown protection, the device automatically turns off if it overheats, thereby preventing thermal damage to the circuit components.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the supply voltage is within its specified range, enhancing system reliability.
  • Soft-Start Functionality: The built-in soft-start feature limits inrush current during turn-on, which reduces the stress on the power source and extends the life of the system.

Applications

The AP2101MPG-13 is ideal for a range of applications that require power distribution with protective features. It is particularly well-suited for:

  • USB peripheral power switches
  • Hot-swap power management
  • Portable electronics with integrated USB interfaces
  • Over-current protection modules for various consumer electronics

Product Specifications

The AP2101MPG-13 comes in a compact SOT-25 package, providing a space-saving solution for PCB designs. It operates over a wide voltage range and can handle continuous output currents, making it a versatile choice for various applications. The product is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Conclusion

With its robust feature set and reliable performance, the AP2101MPG-13 power switch from Diodes Incorporated is an excellent choice for designers looking to enhance the safety and efficiency of their USB and hot-swap applications. Its advanced protection features and compact footprint make it a valuable component in any power management solution.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3900 $50.7000
315+ $0.3200 $100.8000
485+ $0.3100 $150.3500
670+ $0.3000 $201.0000
865+ $0.2900 $250.8500
1,155+ $0.2600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess