EN
  • EN
  • DE

AP2111MPG-13

Part No AP2111MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH 2.45A CURR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -35°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 009955-AP2111MPG-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2111MPG-13 CAD Model

Description

Introducing the AP2111MPG-13 Voltage Regulator by Diodes Incorporated

Diodes Incorporated presents the AP2111MPG-13, a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 1A. This compact and efficient component is ideal for a wide range of applications, from consumer electronics to industrial systems, ensuring reliable power management across various devices.

Key Features and Benefits

  • High Output Accuracy: The AP2111MPG-13 offers an impressive output voltage accuracy of ±1.5%, providing stable and precise voltage regulation that is crucial for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 250mV at full load, this regulator ensures efficient operation even when the supply voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 6V, making it versatile for various applications and compatible with multiple power sources.
  • Thermal Protection: The AP2111MPG-13 is equipped with built-in thermal shutdown protection, safeguarding the device and the system against excessive temperature and potential damage.
  • Current Limit Protection: This voltage regulator also features current limit protection, which helps to prevent overcurrent conditions that could otherwise harm the electronic components.
  • Low Power Consumption: Designed with power efficiency in mind, the device offers low quiescent current, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Package Options: Available in a space-saving SOT-89-5 package, the AP2111MPG-13 is suitable for compact PCB layouts, allowing for more efficient use of board space in space-constrained applications.

Applications

The AP2111MPG-13 is adept at managing power in a variety of contexts, such as:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supplies for digital cameras, MP3 players, and other consumer electronics
  • Computer peripherals and network systems

With its combination of high accuracy, low dropout, and robust protection features, the AP2111MPG-13 from Diodes Incorporated is a reliable and efficient solution for your voltage regulation needs, ensuring optimal performance and longevity of your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1312 $50.5120
930+ $0.1076 $100.0680
1,440+ $0.1043 $150.1920
1,985+ $0.1009 $200.2865
2,565+ $0.0976 $250.3440
3,430+ $0.0875 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,800 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess