EN
  • EN
  • DE

AP2152MPG-13

Part No AP2152MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Dual 5.5V 0.8A 8-Pin MSOP EP T/R / IC PWR SW USB 2CH 0.5A 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 115 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 009996-AP2152MPG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP2152
Introduction Date October 08, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AP2152MPG-13 CAD Model

Description

Product Overview: AP2152MPG-13 from Diodes Incorporated

The AP2152MPG-13 is a high-quality, dual-channel USB power switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to provide a compact and efficient solution for USB power distribution systems and other power management applications.

Encased in a small 8-pin MSOP package, the AP2152MPG-13 is optimized for space-constrained applications. It is capable of delivering an output current of up to 0.5A per channel, with an input voltage range of 2.7V to 5.5V, making it suitable for a wide range of USB-powered devices such as smartphones, tablets, and other portable electronics.

Key Features

  • Dual-Channel Operation: The device includes two independently controlled power switches, providing flexibility in managing power distribution to multiple USB ports or peripherals.
  • Over-Current Protection: Each channel is equipped with over-current protection, ensuring the safety of connected devices by preventing excessive current from damaging the circuit.
  • Low On-Resistance: The low on-resistance of the power switch (typically 70mΩ) ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Fast Transient Response: The device's quick transient response helps to maintain stable operation during sudden load changes, which is essential for maintaining USB data integrity.
  • Thermal Shutdown Protection: The AP2152MPG-13 includes thermal shutdown protection to prevent overheating, further safeguarding the system and extending product life.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which minimizes EMI and potential damage to sensitive components.

Applications

The AP2152MPG-13 is ideal for a variety of applications that require reliable power switching and management. Its typical applications include:

  • USB hubs and docking stations
  • Battery chargers and power banks
  • Portable media players and e-readers
  • Notebooks and desktop computers
  • Peripheral power management

With its robust feature set and compact form factor, the AP2152MPG-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their USB power delivery and power management systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1172 $50.2740
110+ $0.9167 $100.8370
170+ $0.8881 $150.9770
235+ $0.8594 $201.9590
305+ $0.8308 $253.3940
405+ $0.7448 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess