EN
  • EN
  • DE

AP2181AS-13

Part No AP2181AS-13
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817307-AP2181AS-13
Ultra Librarian 3D Model Ultra Librarian AP2181AS-13 CAD Model

Description

The AP2181AS-13 from Diodes Incorporated is a high-performance, single-channel current-limited integrated power switch designed for USB and other hot-swap applications. This power switch is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications, offering a compact and efficient solution for managing power distribution and protection in a variety of systems.

With an input voltage range of 2.7V to 5.5V, the AP2181AS-13 is versatile and can be used in a broad spectrum of USB peripherals and other portable devices. It is capable of delivering up to 1.0A of continuous current, which makes it suitable for handling standard USB loads. The switch is also equipped with fast short-circuit response time, typically 3μs, ensuring quick protection for the device in the event of a fault condition.

The AP2181AS-13 features built-in over-current protection (OCP) to safeguard the device and the load from excessive current that could cause damage. Furthermore, the switch includes thermal shutdown protection (TSD) which prevents overheating by automatically turning off the power switch if the junction temperature exceeds the thermal shutdown threshold.

This power switch also incorporates under-voltage lockout (UVLO) that ensures the switch remains off if the input voltage drops below a specified threshold, thus protecting the circuit from unstable operation. The device offers a controlled rise time to reduce inrush current, which is particularly beneficial in preventing glitches on the power line that can cause collateral issues in sensitive electronics.

The AP2181AS-13 comes in a space-saving SOT-25 package, making it an excellent choice for space-constrained applications. It is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing. With its built-in protection features and compact design, the AP2181AS-13 is an ideal power management solution for a wide range of applications where reliable power distribution and circuit protection are essential.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess