EN
  • EN
  • DE

AP2191DMPG-13-02

Part No AP2191DMPG-13-02
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+P
Reference case MSOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 736947-AP2191DMPG-13-02
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2191DMPG-13-02 CAD Model

Description

Product Overview: AP2191DMPG-13-02 from Diodes Incorporated

The AP2191DMPG-13-02 is a high-quality, single-channel current-limited integrated high-side power switch, designed and manufactured by Diodes Incorporated. This device is optimized for Universal Serial Bus (USB) and other hot-swap applications. It is built to offer protection to systems and USB ports by limiting the amount of current that can be drawn by a connected device.

The AP2191DMPG-13-02 operates over a voltage range of 2.7V to 5.5V, making it suitable for a variety of low-voltage applications. It is capable of delivering up to 1A of continuous current, ensuring that it can support most USB peripherals. Additionally, it features fast short-circuit response time, which is critical for preventing damage to the USB port and connected devices in the event of a fault.

With built-in thermal shutdown, the device also provides reliable protection against overheating. If the junction temperature exceeds the thermal shutdown threshold, the power switch will turn off, thereby safeguarding the IC and the system from thermal damage. Once the device has cooled down to a safe operating temperature, it will automatically restart operation.

The AP2191DMPG-13-02 is also equipped with controlled rise time and under-voltage lockout functionality, which reduces inrush current and prevents the system from operating at sub-optimal voltages, respectively. These features contribute to the stability and reliability of the system.

This power switch comes in a small 6-pin DFN2020 package, which is space-efficient and ideal for compact designs. Its RoHS compliance ensures that it meets the latest environmental standards, minimizing the ecological impact.

In summary, the AP2191DMPG-13-02 from Diodes Incorporated is a versatile and reliable power switch that provides current limiting, thermal shutdown, and under-voltage lockout features. Its compact size and compatibility with USB applications make it an excellent choice for designers looking to enhance the safety and durability of their systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9633 $57.7980
150+ $0.7912 $118.6800
230+ $0.7658 $176.1340
315+ $0.7415 $233.5725
405+ $0.7173 $290.5065
540+ $0.6422 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess