EN
  • EN
  • DE

AP2204MP-ADJG1

Part No AP2204MP-ADJG1
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case SOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 729567-AP2204MP-ADJG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2204MP-ADJG1 CAD Model

Description

Product Overview: AP2204MP-ADJG1 from Diodes Incorporated

The AP2204MP-ADJG1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This versatile component is designed to deliver a continuous adjustable output voltage, making it an ideal choice for a wide range of electronic devices and applications.

With its adjustable output voltage range from 1.2V to 5.5V, the AP2204MP-ADJG1 is capable of delivering up to 150mA of output current. This flexibility allows designers to use the same part for multiple applications, simplifying inventory management and reducing overall system costs. The regulator operates over a wide input voltage range from 2.2V to 6.0V, which makes it suitable for battery-powered devices as well as for stepping down higher voltages in power supply circuits.

One of the key features of the AP2204MP-ADJG1 is its low dropout voltage, which enhances the efficiency of the system by allowing it to operate closer to the battery's end-of-life voltage. This is particularly important for portable devices, where maximizing battery life is crucial. Additionally, the low quiescent current of the device ensures minimal power consumption when the device is in standby mode, further extending battery life.

The AP2204MP-ADJG1 also incorporates several protective features to ensure the reliability and longevity of the end product. It includes over-current protection, which prevents the device from drawing excessive current that could lead to overheating or damage. The thermal shutdown feature also protects the regulator by turning it off if the internal temperature exceeds safe operating limits. Furthermore, the device is stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability.

Available in a small SOT-25 package, the AP2204MP-ADJG1 is not only a space-saving solution but also offers excellent thermal performance. It is RoHS compliant and lead-free, making it suitable for eco-friendly applications and meeting the requirements of environmentally conscious manufacturers.

In summary, the AP2204MP-ADJG1 from Diodes Incorporated is a versatile, efficient, and reliable adjustable LDO voltage regulator, ideal for a broad array of applications requiring a compact and energy-efficient power management solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess