The AP2210N-5.0TRG1 is a high-performance, low dropout linear regulator offered by Diodes Incorporated, designed to deliver a fixed output of 5.0 volts. This regulator is well-suited for a variety of applications, particularly where high efficiency and low quiescent current are required.
Key Features
- Output Voltage: Provides a stable 5.0V output, which is ideal for powering 5V logic and microcontroller circuits.
- High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring reliable and consistent performance.
- Low Dropout: The low dropout voltage allows the regulator to operate effectively even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
- Current Capacity: Capable of delivering up to 150mA of continuous output current, making it suitable for small-scale applications.
- Low Quiescent Current: Features a very low quiescent current, which is crucial for battery-powered devices, helping to extend battery life.
- Thermal Protection: Integrated thermal protection prevents damage to the device from overheating, ensuring long-term reliability.
- Short Circuit Protection: Built-in short circuit protection enhances the safety and durability of the regulator and the overall system.
Applications
The AP2210N-5.0TRG1 is versatile and can be used in a wide range of applications, including but not limited to:
- Battery-powered equipment
- Portable and handheld devices
- Microcontroller power supplies
- Consumer electronics
- Point of Load (POL) power supplies
Package and Availability
This regulator is available in a small SOT-23 package, which is ideal for space-constrained applications. The AP2210N-5.0TRG1 is also provided in tape and reel packaging, facilitating efficient assembly for high-volume production.
Conclusion
Diodes Incorporated's AP2210N-5.0TRG1 low dropout regulator is a reliable and efficient solution for a variety of electronic devices requiring a stable 5V supply. With its precision output, low quiescent current, and robust protection features, it is an excellent choice for designers looking to optimize power management in their applications.